PSC1065H-Q is a 650 V, 10 A silicon carbide Schottky diode in a DPAK R2P (SOT8017) surface-mounted package measuring 6.16 mm x 6.54 mm x 2.29 mm, designed for automotive applications. It features temperature-independ
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin R2P (TO-252-2) Surface-Mounted Device (SMD) power plastic package offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM.
Features and benefits
Applications
DIODE SIL CARB 650V 10A TO2522
DIODE SIL CARB 650V 10A TO2522
DIODE SIL CARB 650V 10A TO252-2
| Nexperia B.V. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | PSC1065H-QJ | 1727-PSC1065H-QJTR-ND | 554322 |
| Product Name | 650 V, 10 A SiC Schottky diode in DPAK R2P for automotive applications | Single Diodes | Schottky Diodes & Rectifiers |
| Package | SOT8017 SOT8017 | TO-252 | |
| RoHS Compliant | RoHS | RoHS | |
| VF | 1.8 to 0.0018 volts | ||
| IF | 10 mA |