TVS DIODE 26VWM 30VC 2DFN
TVS DIODE 26VWM 30VC 2DFN
TVS DIODE 26VWM 30VC 2DFN
TVS DIODE 26VWM 30VC 2DFN
TVS DIODE, BIDIR, 26V, DFN ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2507868P | 118-PTVS1-026C-HDKR-ND | PTVS1-026C-H | 51AK1805 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 26V, Dfn Rohs Compliant Bourns |
| Direction | Bidirectional | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | DFN | 2-SMD, No Lead | 2-DFN (8x6) | |
| Pin Count | 2 | |||
| Configuration | Single |