High power density, standard switching time recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead SOD123W Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE STANDARD 400V 1A SOD123W
DIODE STANDARD 400V 1A SOD123W
DIODE STANDARD 400V 1A SOD123W
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PNS40010AERX | 1727-PNS40010AERXTR-ND |
| Product Name | 400 V, 1 A high power density, standard switching time recovery rectifier | Single Diodes |
| Package | SOD-123; SOD123W SOD123W | |
| RoHS Compliant | RoHS | |
| VRRM | 400 volts | |
| IFSM | 30 amps | |
| IR | 1.00E-5 mA |