High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead CFP5 (SOD128) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
650 V, 2 A ultrafast recovery rectifier
DIODE STD 650V 2A SOD128/CFP5
HYPERFAST/ULTRAFAST RECOVERY REC
DIODE STD 650V 2A SOD128/CFP5
| Nexperia B.V. | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes | Diodes |
| Product Number | PNU65020EPX | PNU65020EPX | 1727-PNU65020EPXTR-ND |
| Product Name | 650 V, 2 A ultrafast recovery rectifier | Single Diodes | |
| Package | SOD128 SOD128 | SOD128 | |
| RoHS Compliant | RoHS | RoHS | |
| VRRM | 650 volts | ||
| IFSM | 60 amps | ||
| IR | 1.00E-6 mA |