DIODE GEN PURP 50V 3A DO201AD Product overview: PR3001-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PR3001-T can be used for catalog matching and distributor lookup.
Diode Standard 50V 3A Through Hole DO-201AD
Manufacturer: Diodes Incorporated
Win Source Part Number: 930838-PR3001-T
Features: Diode Standard 50 V 3A Through Hole DO-201AD
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-201AD, Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: PR3001
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: PR3001T, PR3001-TDICT, PR3001-TDITR, PR3001-T-ND
DIODE GEN PURP 50V 3A DO201AD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-PR3001-T | PR3001-TDITR-ND | 930838-PR3001-T | PR3001-T |
| Product Name | 50V 3A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - PR3001-T | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |