Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin D2PAK R2P (TO-263-2) Surface-Mounted Device (SMD) power plastic package offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM.
Features and benefits
Applications
650 V, 16 A SiC Schottky diode
DIODE SIC 650V 16A D2PAK R2P
DIODE SIC 650V 16A D2PAK R2P
DIODE SIC 650V 16A D2PAK R2P
| Nexperia B.V. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes |
| Product Number | PSC1665JJ | 554323 | 1727-PSC1665JJDKR-ND |
| Product Name | 650 V, 16 A SiC Schottky diode in D2PAK R2P | Schottky Diodes & Rectifiers | Single Diodes |
| Applications | Switching | ||
| Package | SOT8018 SOT8018 | TO-263 R2P | |
| RoHS Compliant | RoHS | RoHS | |
| VF | 1.8 to 0.0018 volts |