Nexperia B.V. 600 W Transient Voltage Suppressor PTVS11VP1UP,115

Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management
Request a Quote Datasheet
Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 W Transient Voltage Suppressor - PTVS11VP1UP,115 - Nexperia B.V.
Nijmegen, Netherlands
600 W Transient Voltage Suppressor
PTVS11VP1UP,115
600 W Transient Voltage Suppressor PTVS11VP1UP,115
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management

600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Rated peak pulse power: PPPM = 600 W
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 μA
  • Very low package height: 1 mm
  • Small plastic package suitable for surface-mounted design

Applications

  • Power supply protection
  • Industrial application
  • Power management
Supplier's Site Datasheet
TVS Diodes - 1727-4424-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4424-6-ND
TVS Diodes 1727-4424-6-ND
18.2V Clamp 33A Ipp Tvs Diode Surface Mount SOD-128/CFP5

18.2V Clamp 33A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
TVS Diodes - 1727-4424-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4424-1-ND
TVS Diodes 1727-4424-1-ND
18.2V Clamp 33A Ipp Tvs Diode Surface Mount SOD-128/CFP5

18.2V Clamp 33A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
TVS Diodes - 1727-4424-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4424-2-ND
TVS Diodes 1727-4424-2-ND
18.2V Clamp 33A Ipp Tvs Diode Surface Mount SOD-128/CFP5

18.2V Clamp 33A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
600 W TVS Protection Diode - 144-PTVS11VP1UP,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 W TVS Protection Diode
144-PTVS11VP1UP,115
600 W TVS Protection Diode 144-PTVS11VP1UP,115
PTVSxP1UP series - 600 W Transient Voltage Suppressor SOD 2-Pin Product overview: PTVS11VP1UP,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS11VP1UP,115 can be used for catalog matching and distributor lookup.

PTVSxP1UP series - 600 W Transient Voltage Suppressor SOD 2-Pin Product overview: PTVS11VP1UP,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS11VP1UP,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PTVS11VP1UP,115 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 600W, 11V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 600W, 11V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
Diode, Tvs, Uni, 11V, 600W, Sod128; Product Range Nexperia - 28T0071 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Uni, 11V, 600W, Sod128; Product Range Nexperia
28T0071
Diode, Tvs, Uni, 11V, 600W, Sod128; Product Range Nexperia 28T0071
DIODE, TVS, UNI, 11V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:11V; Clamping Voltage Max:18.2V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:12.2V RoHS Compliant: Yes

DIODE, TVS, UNI, 11V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:11V; Clamping Voltage Max:18.2V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:12.2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number PTVS11VP1UP,115 1727-4424-6-ND 144-PTVS11VP1UP,115 PTVS11VP1UP,115 28T0071
Product Name 600 W Transient Voltage Suppressor TVS Diodes 600 W TVS Protection Diode Diode, Tvs, Uni, 11V, 600W, Sod128; Product Range Nexperia
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package SOD128 SOD128 SOD-128
IFSM 100 amps 33 amps
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data