Nexperia B.V. 650 V, 15 A ultrafast recovery rectifier PNU650150AEJJ

Description
High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in D2PAK Real-2-Pin (SOT8018). Features and benefits Reverse voltage VR ≤ 650 V Forward current IF ≤ 15 A Typical switching time trr of 27 ns Pt doped life time control Low inductance Planar die design Applications AC/DC converter DC/DC converter SMPS/UPS Battery charger Inverter Freewheeling applications
Request a Quote Datasheet
Description
High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in D2PAK Real-2-Pin (SOT8018). Features and benefits Reverse voltage VR ≤ 650 V Forward current IF ≤ 15 A Typical switching time trr of 27 ns Pt doped life time control Low inductance Planar die design Applications AC/DC converter DC/DC converter SMPS/UPS Battery charger Inverter Freewheeling applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650 V, 15 A ultrafast recovery rectifier - PNU650150AEJJ - Nexperia B.V.
Nijmegen, Netherlands
650 V, 15 A ultrafast recovery rectifier
PNU650150AEJJ
650 V, 15 A ultrafast recovery rectifier PNU650150AEJJ
High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in D2PAK Real-2-Pin (SOT8018). Features and benefits Reverse voltage VR ≤ 650 V Forward current IF ≤ 15 A Typical switching time trr of 27 ns Pt doped life time control Low inductance Planar die design Applications AC/DC converter DC/DC converter SMPS/UPS Battery charger Inverter Freewheeling applications

High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in D2PAK Real-2-Pin (SOT8018).

Features and benefits

  • Reverse voltage VR ≤ 650 V
  • Forward current IF ≤ 15 A
  • Typical switching time trr of 27 ns
  • Pt doped life time control
  • Low inductance
  • Planar die design

Applications

  • AC/DC converter
  • DC/DC converter
  • SMPS/UPS
  • Battery charger
  • Inverter
  • Freewheeling applications
Supplier's Site Datasheet
Single Diodes - 1727-PNU650150AEJJCT-ND - DigiKey
Thief River Falls, MN, United States
PNU650150AEJ/SOT8018 /TO263-2L

PNU650150AEJ/SOT8018/TO263-2L

Buy Now Datasheet
Single Diodes - 1727-PNU650150AEJJDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 650V 15A D2PAK R2P

DIODE STD 650V 15A D2PAK R2P

Buy Now Datasheet
Single Diodes - 1727-PNU650150AEJJTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 650V 15A D2PAK R2P

DIODE STD 650V 15A D2PAK R2P

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number PNU650150AEJJ 1727-PNU650150AEJJCT-ND
Product Name 650 V, 15 A ultrafast recovery rectifier Single Diodes
Package SOT8018 SOT8018
RoHS Compliant RoHS
VRRM 650 volts
IFSM 120 amps
IR 5.00E-6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage diode - BAS116,235 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
RF Diodes - 1727-5439-6-ND - DigiKey
Specs
Configuration Single
Diode Type Schottky
Package SOT-563, SOT-666
View Details
4 suppliers
Specs
Package SOT-23
Tj -65 C (-85 F)
View Details
Discrete Semiconductor Products - Diodes - RF Diodes - 1367051-BAT17,235 - Win Source Electronics
Specs
Configuration Single
Diode Type Schottky; Schottky - Single
Package TO-236-3, SC-59, SOT-23-3
View Details
6 suppliers