Nexperia B.V. 650 V, 10 A hyperfast recovery rectifier PNE650100EJJ

Description
High power density, hyperfast switching recovery rectifier with high-efficiency planar technology, encapsulated in D2PAK Real-2-Pin (SOT8018). Features and benefits Reverse voltage VR ≤ 650 V Forward current IF ≤ 10 A Typical switching time trr of 17 ns Pt doped life time control Low inductance Planar die design Applications DC/DC converter AC/DC converter SMPS/UPS Battery charger Inverter Freewheeling applications
Request a Quote Datasheet
Description
High power density, hyperfast switching recovery rectifier with high-efficiency planar technology, encapsulated in D2PAK Real-2-Pin (SOT8018). Features and benefits Reverse voltage VR ≤ 650 V Forward current IF ≤ 10 A Typical switching time trr of 17 ns Pt doped life time control Low inductance Planar die design Applications DC/DC converter AC/DC converter SMPS/UPS Battery charger Inverter Freewheeling applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650 V, 10 A hyperfast recovery rectifier - PNE650100EJJ - Nexperia B.V.
Nijmegen, Netherlands
650 V, 10 A hyperfast recovery rectifier
PNE650100EJJ
650 V, 10 A hyperfast recovery rectifier PNE650100EJJ
High power density, hyperfast switching recovery rectifier with high-efficiency planar technology, encapsulated in D2PAK Real-2-Pin (SOT8018). Features and benefits Reverse voltage VR ≤ 650 V Forward current IF ≤ 10 A Typical switching time trr of 17 ns Pt doped life time control Low inductance Planar die design Applications DC/DC converter AC/DC converter SMPS/UPS Battery charger Inverter Freewheeling applications

High power density, hyperfast switching recovery rectifier with high-efficiency planar technology, encapsulated in D2PAK Real-2-Pin (SOT8018).

Features and benefits

  • Reverse voltage VR ≤ 650 V
  • Forward current IF ≤ 10 A
  • Typical switching time trr of 17 ns
  • Pt doped life time control
  • Low inductance
  • Planar die design

Applications

  • DC/DC converter
  • AC/DC converter
  • SMPS/UPS
  • Battery charger
  • Inverter
  • Freewheeling applications
Supplier's Site Datasheet
Single Diodes - 1727-PNE650100EJJCT-ND - DigiKey
Thief River Falls, MN, United States
PNE650100EJ/SOT8018/ TO263-2L

PNE650100EJ/SOT8018/TO263-2L

Buy Now Datasheet
Single Diodes - 1727-PNE650100EJJDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 650V 10A D2PAK R2P

DIODE STD 650V 10A D2PAK R2P

Buy Now Datasheet
Single Diodes - 1727-PNE650100EJJTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 650V 10A D2PAK R2P

DIODE STD 650V 10A D2PAK R2P

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number PNE650100EJJ 1727-PNE650100EJJCT-ND
Product Name 650 V, 10 A hyperfast recovery rectifier Single Diodes
Package SOT8018 SOT8018
RoHS Compliant RoHS
VRRM 650 volts
IFSM 89 amps
IR 5.00E-6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Rectifier, 120Ma 40V Sc-70; Diode Configuration Nexperia - 37K9324 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
Dual high-voltage switching diodes - BAV23-QR - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
3 suppliers
High-speed switching diode. - BAV99,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
High-speed switching diode - BAV99W,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
9 suppliers