NXP Semiconductors Single Diodes PRLL5817,115

Description
Diode Schottky 20V 1A Surface Mount MELF
Request a Quote Datasheet
Description
Diode Schottky 20V 1A Surface Mount MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 568-1179-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
568-1179-2-ND
Single Diodes 568-1179-2-ND
Diode Schottky 20V 1A Surface Mount MELF

Diode Schottky 20V 1A Surface Mount MELF

Buy Now Datasheet
Schottky 20V 1A Diode and Rectifier - 280-PRLL5817,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-PRLL5817,115
Schottky 20V 1A Diode and Rectifier 280-PRLL5817,115
DIODE SCHOTTKY 20V 1A MELF Product overview: PRLL5817,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PRLL5817,115 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A MELF Product overview: PRLL5817,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PRLL5817,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - PRLL5817,115 - 097057-PRLL5817,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PRLL5817,115
097057-PRLL5817,115
Diodes, Rectifiers - Single - PRLL5817,115 097057-PRLL5817,115
Manufacturer: NXP Win Source Part Number: 097057-PRLL5817,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 20V Capacitance @ Vr, F: 70pF @ 4V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MELF Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 2k pcs

Manufacturer: NXP
Win Source Part Number: 097057-PRLL5817,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 20V
Capacitance @ Vr, F: 70pF @ 4V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PRLL5817,115 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
PRLL5817,115
Discrete Semiconductor Products - Diodes - Rectifiers PRLL5817,115
DIODE SCHOTTKY 20V 1A MELF

DIODE SCHOTTKY 20V 1A MELF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 568-1179-2-ND 280-PRLL5817,115 097057-PRLL5817,115 PRLL5817,115
Product Name Single Diodes Schottky 20V 1A Diode and Rectifier Diodes, Rectifiers - Single - PRLL5817,115 Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2222906 - RS Components, Ltd.
Specs
Package DO-219AA
RoHS Compliant RoHS
View Details
Diode Arrays - CC1934-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
6 suppliers
High-speed switching diode - BAS16THVL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Rectifier Diode - 1N5620US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details