Zener Diode 19.2V 600mW ±6% Surface Mount DO-220AA (SMP)
Zener Diodes 1.5watt 18volt
DIODE ZENER 19.2V 600MW DO220AA
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PTV18B-M3/85A-ND | PTV18B-M3/85A | PTV18B-M3/85A |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Package | DO-220AA-2 | DO-220AA (SMP) | |
| Life Cycle Stage | Active |