Manufacturer: Bourns Inc.
Win Source Part Number: 931093-PTVS10-380C-T
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 520V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole
Package: Tray
Package: Axial, Right Angle Bend (24.15mm Center)
Mounting: Through Hole
Family Name: PTVS10
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 5
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
TVS DIODE 380VWM 520VC AXIAL Product overview: PTVS10-380C-TH from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS10-380C-TH can be used for catalog matching and distributor lookup.
520V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole
TVS DIODE 380VWM 520VC AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 931093-PTVS10-380C-TH | 144-PTVS10-380C-TH | PTVS10-380C-TH-ND | PTVS10-380C-TH |
| Product Name | TVS - TVS - Diodes - PTVS10-380C-TH | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tray | Axial, Right Angle Bend (24.15mm Center) | Axial |