Nexperia B.V. 650 V, 15 A hyperfast recovery rectifier PNE650150EJJ

Description
High power density, hyperfast switching recovery rectifier with high-efficiency planar technology, encapsulated in D2PAK Real-2-Pin (SOT8018). Features and benefits Reverse voltage VR ≤ 650 V Forward current IF ≤ 15 A Typical switching time trr of 20 ns Pt doped life time control Low inductance Planar die design Applications AC/DC converter DC/DC converter SMPS / UPS Battery charger Inverter Freewheeling applications
Request a Quote
Description
High power density, hyperfast switching recovery rectifier with high-efficiency planar technology, encapsulated in D2PAK Real-2-Pin (SOT8018). Features and benefits Reverse voltage VR ≤ 650 V Forward current IF ≤ 15 A Typical switching time trr of 20 ns Pt doped life time control Low inductance Planar die design Applications AC/DC converter DC/DC converter SMPS / UPS Battery charger Inverter Freewheeling applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

650 V, 15 A hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a D2PAK Real-2-Pin (SOT8018) package measuring 8.8 mm x 10.35 mm x 4.46 mm, with a repetitive peak reverse voltage of 650 V, an average forward current of 15 A at a case temperature of 128 °C, a typical reverse recovery time of 20 ns, and a maximum junction temperature of 175 °C.

Datasheet Summary
Powered by GS/AI

650 V, 15 A hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a D2PAK Real-2-Pin (SOT8018) package measuring 8.8 mm x 10.35 mm x 4.46 mm, with a repetitive peak reverse voltage of 650 V, an average forward current of 15 A at a case temperature of 128 °C, a typical reverse recovery time of 20 ns, and a maximum junction temperature of 175 °C.

Suppliers

Company
Product
Description
Supplier Links
650 V, 15 A hyperfast recovery rectifier - PNE650150EJJ - Nexperia B.V.
Nijmegen, Netherlands
650 V, 15 A hyperfast recovery rectifier
PNE650150EJJ
650 V, 15 A hyperfast recovery rectifier PNE650150EJJ
High power density, hyperfast switching recovery rectifier with high-efficiency planar technology, encapsulated in D2PAK Real-2-Pin (SOT8018). Features and benefits Reverse voltage VR ≤ 650 V Forward current IF ≤ 15 A Typical switching time trr of 20 ns Pt doped life time control Low inductance Planar die design Applications AC/DC converter DC/DC converter SMPS / UPS Battery charger Inverter Freewheeling applications

High power density, hyperfast switching recovery rectifier with high-efficiency planar technology, encapsulated in D2PAK Real-2-Pin (SOT8018).

Features and benefits

  • Reverse voltage VR ≤ 650 V
  • Forward current IF ≤ 15 A
  • Typical switching time trr of 20 ns
  • Pt doped life time control
  • Low inductance
  • Planar die design

Applications

  • AC/DC converter
  • DC/DC converter
  • SMPS / UPS
  • Battery charger
  • Inverter
  • Freewheeling applications
Supplier's Site Datasheet
Single Diodes - 1727-PNE650150EJJDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 650V 15A D2PAK R2P

DIODE STD 650V 15A D2PAK R2P

Buy Now Datasheet
Single Diodes - 1727-PNE650150EJJTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 650V 15A D2PAK R2P

DIODE STD 650V 15A D2PAK R2P

Buy Now Datasheet
Single Diodes - 1727-PNE650150EJJCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 650V 15A D2PAK R2P

DIODE STD 650V 15A D2PAK R2P

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number PNE650150EJJ 1727-PNE650150EJJDKR-ND
Product Name 650 V, 15 A hyperfast recovery rectifier Single Diodes
Package SOT8018 SOT8018
RoHS Compliant RoHS
VRRM 650 volts
IFSM 140 amps
IR 5.00E-6 mA
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier dual diode - BAT721A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
High-voltage switching diode - BAS19,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers
Schottky barrier diode - BAT720,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers