Zener Diode 23.3V 600mW ±6% Surface Mount DO-220AA (SMP)
DIODE ZENER 23.3V 600MW DO220AA
Zener Diodes 1.5watt 22volt
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | PTV22B-M3/85A-ND | PTV22B-M3/85A | PTV22B-M3/85A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-220AA (SMP) | DO-220AA-2 |