ROHM Semiconductor USA, LLC Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
7 Channel Switching Regulator Controller for Digital Camera that contains an internal FET. Built in the function that dim a white LED for back light with a diming set signal...
BD8325FVT is a PWM controller intended for Active clamp, current-mode isolated switching regulator. This controller provides control outputs for driving primary-side MOSFET, and outputs with adjustable delay, which can be...
BD83850GWL is a boost switching regulator and charge pump inverter for small TFT-LCD Displays. It has a wide input voltage range of 2.5V to 4.5V that is suitable for portable...
BD83854GWL is a step-up switching regulator and charge pump inverter for small TFT-LCD Displays. It has a wide input voltage range of 2.5V to 4.5V that is suitable for portable...
BD83854MUV is a step-up switching regulator and charge pump inverter for small TFT-LCD Displays. It has a wide input voltage range of 2.5V to 4.5V that is suitable for portable...
BD90610EFJ-C is a step-down switching regulator controllers with integrated POWER MOS FET and has the capability to withstand high input voltage, providing a free setting function of operating frequency with...
BD90620EFJ-C is a step-down switching regulator controllers with integrated POWER MOS FET and has the capability to withstand high input voltage, providing a free setting function of operating frequency with...
BD90620HFP-C is a step-down switching regulator controllers with integrated POWER MOS FET and has the capability to withstand high input voltage, providing a free setting function of operating frequency with...
BD90640EFJ-C is a step-down switching regulator controllers with integrated POWER MOS FET and has the capability to withstand high input voltage, providing a free setting function of operating frequency with...
BD90640HFP-C is a step-down switching regulator controllers with integrated POWER MOS FET and has the capability to withstand high input voltage, providing a free setting function of operating frequency with...
BD90FC0WEFJis low-saturation regulators. The BDxxFC0WEFJ series output voltages are Variable, 3.0V, 3.3V, 5.0V, 6.0V, 7.0V, 8.0V, 9.0V, 10.0V, 12.0V, and 15.0V and package is HTSOP-J8. This series has a built-in...
BD90FC0WFP is low-saturation regulators. BD90FC0WFP output voltage is 9.0V and package is TO252-5. BD90FC0WFP has a built-in over-current protection circuit that prevents the destruction of the IC due to output...
BD9300F is 1 channel DC / DC converter controller.
BD9300FV is 1 channel DC / DC converter controller.
BD9305AFVM / BD9306AFVM are 1 channel DC / DC converter controllers. Step-down DC / DC converter can be configured by BD9305AFVM, and Step-up DC / DC converter can be configured...
BD9535MUV is a switching regulator controller with high output current which can achieve low output voltage (0.7V to 2.0V) from a wide input voltage range (4.5V to 28V). High efficiency...
BD9536FV is a 2ch switching regulator controller that can generate low output voltages (0.7V to 5.5V) from a wide input voltage range (7.5V to 15V). High efficiency for the switching...
BD95500MUV is a switching regulator with high output current (up to 6A) which can achieve low output voltage (0.7V to 5.0V) from a wide input voltage range (3V to 20V).
BD95513MUV is a switching regulator capable of supplying high current output (up to 3A) at low output voltages (0.7V to 5.0V) over a broad range of input voltages (4.5V to...
BD95514MUV is a switching regulator capable of supplying high current output (up to 4A) at low output voltages (0.7V to 5.0V) over a broad range of input voltages (4.5V to...
BD95601MUV-LB is a high current buck regulator that produces low output voltage (0.75V to 2.0V) from a wideinput voltage range (4.5V to 25V). High efficiency isrealized using external N channel...
BD95602MUV is a dual buck regulator controller with adjustable output voltage from1.0V to 5.5V and an input voltage range of 5.5 to 28V. High efficiency is achieved with an external...
BD95821MUV is a 1ch synchronous buck converter that can generate output voltage (0.8V to 5.5V) at the input voltage range (7.5V to 15V). Space-saving and high efficient switching regulator can...
BD95831MUV is a 1ch synchronous buck converter that can generate output voltage (0.8V to 5.5V) at the input voltage range (7.5V to 15V). Space-saving and high efficient switching regulator can...
BD95835EFJ is a 1ch synchronous buck converter that can generate output voltage (0.9V to VIN x 0.6) at the input voltage range (4.5V to 18V). Space-saving and high efficient switching...
BD95841MUV is a 1ch synchronous buck converter that can generate output voltage (0.8V to 5.5V) at the input voltage range (7.5V to 15V). Space-saving and high efficient switching regulator can...
BD95861MUV is a 1ch synchronous buck converter that can generate output voltage (0.8V to 5.5V) at the input voltage range (7.5V to 18V). Space-saving and high efficient switching regulator can...
BD9596BMWV (Jarrell Cove) is a Power Management Integrated Circuit (PMIC) designed specifically for use on Bay Trail-M/-D/-I platform for in-vehicle infotainment (IVI) systems, industrial control systems.
BD9634GU is a system switching regulator IC for DSC/DVC applications to generate plural voltage high efficiently from battery. Component for Power FET and phase compensation are embedded so it is...
BD9701T is a single-channel step-down switching regulator capable of PWM operation. It has a built-in P-Channel MOSFET making its efficiency high at small loads. It has lower power consumption because...
BD9701T-V5 is a single-channel step-down switching regulator capable of PWM operation. It has a built-in P-Channel MOSFET making its efficiency high at small loads. It has lower power consumption because...
BD9702T is a single-channel step-down switching regulator capable of PWM operation. It has a built-in P-Channel MOSFET making its efficiency high at small loads. It has lower power consumption because...
BD9702T-V5 is a single-channel step-down switching regulator capable of PWM operation. It has a built-in P-Channel MOSFET making its efficiency high at small loads. It has lower power consumption because...
BD9703T is a single-channel step-down switching regulator capable of PWM operation. It has a built-in P-Channel MOSFET making its efficiency high at small loads. It has lower power consumption because...
BD9703T-V5 is a single-channel step-down switching regulator capable of PWM operation. It has a built-in P-Channel MOSFET making its efficiency high at small loads. It has lower power consumption because...
BD9757MWV is an 8-channel switching regulator with a built-in FET for digital still camera. It has a built-in function tolight-control the white LED for backlight according to the light control...
BD9845FV is an IC containing a circuit of switching regulator controller by pulse width modulation system.This circuit can be used for step-down DC/DC converter operation.In addition, the package is designed...
BD9848FV is an IC containing two circuits of switching regulator controller by pulse width modulation system. Both of two circuits can be used for step-down DC/DC converter operation. In addition,...
BD9851EFV is a 2 channel step-down switching regulator. It is possible to choose small application space due to its high-speed operation (Max switching frequency 3MHz)
BD9859EFJ mainly used as secondary side Power supply, for example from fixed Power supply of 9V, 12V etc, Step-down Output of 1.2V/1.8V/3.3V/5V, etc, can be produced. This IC has external...
BD9866GUL is a 4ch DC/DC converter IC composed of Buck converter 3-channels and Buck-Boost converter 1-channel.Including power MOSFET of all channels reduces the number of peripheral devices. Each channel is...
BDxxGA3MEFJ-M is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With externalresistance, it is available to set the output voltage at random (from...
BDxxGA3WEFJ / BDxxGA3WNUX series devices are LDO regulators with output current capability of 0.3A. It has an output voltage accuracy of ±1%. Both fixed and variable output voltage devices are...
BDxxGA3WEFJ is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With externalresistance, it is available to set the output voltage at random (from...
BDxxGA5MEFJ-M is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. With externalresistance, it is available to set the output voltage at random (from...
BDxxGA5WEFJ is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. With externalresistance, it is available to set the output voltage at random (from...
BDxxGC0MEFJ-M is a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. With externalresistance, it is available to set the output voltage at random (from...
BDxxGC0WEFJ is a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. With externalresistance, it is available to set the output voltage at random (from...
BU9639MWV is 6ch system switching regulator IC that has built-in FET and Error amp phase compensation for CMOS sensor embedded model of DSC / DVC. The built-in circuit which consist...
D8355MWV is a system switching regulator for Li 2 cell composed of 6 step-down synchronous rectification channels and 1 step-up Di rectification channel for LED application. Using a charge-pump system...
Large current DC /DC converter with High speed / High Efficiency / High Performance.
Multi-output power supply applications built into a single chip makes it possible to configure a compact LCD panel power supply using fewer parts while ensuring compatibility with a wide variety...
ROHM system switching regulator ICs were designed to efficiently generate all voltages required by battery-driven digital cameras. This features internal power FET and phase compensation externals. This differs greater compactness...
ROHM’s high efficiency dual step-down switching regulator BD9151MUV is a power supply designed to produce a low voltage including 1.8 volts or 1.2 volts from 2.8 volts to 5.0 volts...
ROHM’s high efficiency step-down switching regulator BD9139MUV is a power supply designed to produce a low voltage including 0.8 volts from 5/3.3 volts power supply line. Offers high efficiency with...
ROHM's high efficiency dual step-down switching regulator BD9150 / 52MUV is a power supply designed to produce a low voltage including 3.3, 1.2volts from 5.0volts power supply line. Offers high...
ROHM's high efficiency dual step-down switching regulator BD91501MUV is a 2ch output power supply designed to produce a low voltage including 2.55V/0.4A and 1.8V/0.3A from 3.3V power supply line. Offers...
ROHM's high efficiency step-down switching regulator (BD91??) is a power supply designed to produce a low voltage including 1 volts from 5 / 3.3 volts power supply line. Offers high...
ROHM's high efficiency step-down switching regulator BD8962MUV is a power supply designed to produce a low voltage including 0.8 volts from 5.5 / 3.3 volts power supply line. Offers high...
ROHM's high efficiency step-down switching regulator BD89630EFJ is a power supply designed to produce a low voltage including 1.0 volts from 5.5 / 3.3 volts power supply line. Offers high...
ROHM's high efficiency step-down switching regulator BD8966FVM / 8964FVM / 8963EFJ / 8960NV is a power supply designed to produce a low voltage including 1 volts from 5.5 / 3.3...
ROHM's high efficiency step-down switching regulator BD8967FVM / 8961NV is a power supply designed to produce a low voltage including 3.3 volts from 5 volts power supply line. Offers high...
ROHM's high efficiency step-down switching regulator BD9123MUV is a power supply designed to produce a low voltage including 0.85 to 1.2 volts from 5 / 3.3 volts power supply line.
ROHM's high efficiency step-down switching regulator BD9132MUV is a power supply designed to produce a low voltage including 0.8 volts from 5.5 / 3.3 volts power supply line. Offers high...
ROHM's high efficiency step-down switching regulator BD9134MUV is a power supply designed to produce 3.3 volts from 5 volts power supply line. Offers high efficiency with our original pulse skip...
ROHM's high efficiency step-down switching regulator BD9137MUV / BD91361MUV are a power supply designed to produce a low voltage including 0.8 volts from 5.5 / 3.3 volts power supply line.
ROHM's high efficiency step-down switching regulator BD9141MUV is a power supply designed to produce a low voltage including 5.0 / 3.3 volts from 2 lithium cell power supply line. Offers...
ROHM's high efficiency step-down switching regulator BD9161FVM is a power supply designed to produce 1.2volts (low voltage) from 3.3 volts power supply line. Offers high efficiency with our original pulse...
ROHM's high efficiency switching regulator, BD91364AMUU is a step-down converter designed to produce a low voltage output of 0.8V to 3.3V from a 2.9V to 5.5V power supply line. It...
ROHM's high efficiency switching regulator, BD91364BMUU, is a step-down converter designed to produce a low voltage output of 0.8V to 3.3V from a 2.9V to 5.5V power supply line. It...
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output...
SwitchingRegulator
The BD9015KV-M and BD9016KV-M are high performance synchronous rectification switching controllers with wide input range and dual channel output. The synchronous rectification method comes with high efficiency making controller ideal...
The BD9016KV-M and BD9016KV-M are high performance synchronous rectification switching controllers with wide input range and dual channel output. The synchronous rectification method comes with high efficiency making controller ideal...
The BD9035AEFV-C is a buck-boost switching controller with a high withstand voltage and a wide input range (VIN=3.8~30V) capable of generating buck-boost output with one inductor. The IC has a...
The BD90521EFV-C is a synchronous step-down converter which operates in current mode. It can operate with maximum frequency of 2.4 MHz, and can downsize external parts such as inductor. It...
The BD90521MUV-C is a synchronous step-down converter which operates in current mode. It can operate with maximum frequency of 2.4 MHz, and can downsize external parts such as inductor. It...
The BD90541MUV-C is a synchronous step-down converter which operates in current mode. It can operate with maximum frequency of 2.4 MHz, and can downsize external parts such as inductor. It...
The BD90660HFP-C BDD9060F-C are high-accuuracy frequency-flexible step-down switching regulators with built-in POWER MOSFET which can withstand high pressure. The operational frequency is freely configurable with external resistance. It features a...
The BD90C0AFP-C is low-saturation regulator. This regulator has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal Shutdown circuit...
The BD90C0AFP2-C is low-saturation regulator. This regulator has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal Shutdown circuit...
The BD90C0AHFP-C is low-saturation regulator. This regulator has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal Shutdown circuit...
The BD90C0AWFP-C is low-saturation regulator. This regulator has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal Shutdown circuit...
The BD90C0AWFP2-C is low-saturation regulator. This regulator has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal Shutdown circuit...
The BD90C0AWHFP-C is low-saturation regulator. This regulator has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal Shutdown circuit...
The BD9227F is a 20V, 1A non-synchronous PWM duty control buck converter with integrated internal high-side 20V Power MOSFET. Operating frequency is 1.0MHz fixed by inner circuit. Current mode control...
The BD9302FP is a 2channel step-down switching regulator controller with a 2.5MHz, 2A power switch and available 2.5MHz high speed switching frequency with external resistance, supporting for a wide input...
The BD9325FJ is step-down regulators that integrate a low resistance high side N-channel MOSFET.It achieves 2A continuous output current over a wide input supply range.Current mode operation provides fast transient...
The BD9326FJ is step-down regulators that integrate a low resistance high side N-channel MOSFET.It achieves 3A continuous output current over a wide input supply range.Current mode operation provides fast transient...
The BD9327EFJ is step-down regulators that integrate a low resistance high side N-channel MOSFET.It achieves 4A continuous output current over a wide input supply range.Current mode operation provides fast transient...
The BD9328EFJ is a synchronous step-down switching regulator that integrates 2 low resistance N-channel MOSFETs. It achieves 2A continuous output current over a wide input supply range. Current mode operation...
The BD93291EFJ is a dual synchronous buck converter.It integrates wide input voltage range (8.0V to 26V) synchronous buck converter and low input voltage (Vout1 : 5.0V) synchronous buck converter. The...
The BD9329AEFJ is a synchronous step-down switching regulator that integrates 2 low resistance N-channel MOSFETs. It achieves 3A continuous output current over a wide input supply range. Current mode operation...
The BD9611MUV is a high-resistance, wide voltage input (10V to 56V), synchronous step-down switching regulator. BD9611MUV offers design flexibility through user-programmable functions such as soft-start, operating frequency, high-side current limit,...
The BD9701 / BD9703 / BD9702 are single-channel step-down switching regulator capable of PWM operation. The Pch MOSFET is built in for high efficiency in small load area. Lower electricity...
The BD9870FPS single-channel step-down switching regulator incorporates a Pch MOSFET capable of PWM operation at 900kHz, enabling use of a smaller coil, as well as circuitry that eliminates the need...
The BD9873CP-V5 and BD9874CP-V5 single-channel step-down switching regulator incorporates a Pch MOSFET capable, as well as circuitry that eliminates the need for external compensation – only a diode, coil, and...
The flexible step-down switching regulator of the ROHM is a switching regulator with built-in POWER MOSFET, which withstands high pressure. The operational frequency is freely configurable with external resistance. A...
This IC is a switching regulator controller with high output current which can achieve low output voltage (1.0V to 5.5V) from a wide input voltage range (5.5V to 28V). High...
This is the product guarantees long life cycle in Industrial market. The BD9325FJ-LB, BD9326EFJ-LB and BD9329EFJ -LB are step-down regulators that integrate a low resistance high side N-channel MOSFET. It...
This is the product guarantees long life cycle in Industrial market. BD90GA3MEFJ-LB is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. It has...
This is the product guarantees long life cycle in Industrial market. BD90GA5MEFJ-LB is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. It has...
This is the product guarantees long life cycle in Industrial market. BD90GC0MEFJ-LB is a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. It has...
This is the product guarantees long life cycle in Industrial market. ROHM’s high efficiency step-down switching regulator BD9106FVM-LB is a power supply designed to produce a low voltage including 1...
This is the product guarantees long life cycle in Industrial market. ROHM’s high efficiency step-down switching regulator BD9109FVM-LB is a power supply designed to produce a low voltage including 3.3...
This is the product guarantees long life cycle in Industrial market. ROHM’s high efficiency step-down switching regulator BD9161FVM-LB is a power supply designed to produce 1.2volts (low voltage) from 3.3volts...
This is the product guarantees long time support in Industrial market. BD95602MUV-LB is a dual buck regulator controller with adjustable output voltage from 1.0V to 5.5V and an input voltage...
This is the product guarantees long time support in Industrial market. The BD9328EFJ-LB is a synchronous step-down switching regulator that integrates 2 low resistance N-channel MOSFETs. It achieves 2A continuous...
This is the product guarantees long time support in Industrial market. The BD9329AEFJ-LB is a synchronous step-down switching regulator that integrates 2 low resistance N-channel MOSFETs. It achieves 3A continuous...

<< Prev Next >>