IC REG LIN POS ADJ 500MA TO252-5
IC REG LIN POS ADJ 500MA TO252-5
IC REG LIN POS ADJ 500MA TO252-5
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 846-BD900N5WFP-CE2CT-ND | 331710 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | |
| Special Features | Input Overcurrent Protection |