ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Linear + Switching - BD9596BMWV-E2 BD9596BMWV-E2

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980531-BD9596BMWV-E2 Contact Plating: Copper, Tin Output Voltage: 500 mV Categories: PMIC - Voltage Regulators - Linear+Switching Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 95 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980531-BD9596BMWV-E2 Contact Plating: Copper, Tin Output Voltage: 500 mV Categories: PMIC - Voltage Regulators - Linear+Switching Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 95 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - BD9596BMWV-E2 - 980531-BD9596BMWV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - BD9596BMWV-E2
980531-BD9596BMWV-E2
PMIC - PMIC - Voltage Regulators - Linear + Switching - BD9596BMWV-E2 980531-BD9596BMWV-E2
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980531-BD9596BMWV-E2 Contact Plating: Copper, Tin Output Voltage: 500 mV Categories: PMIC - Voltage Regulators - Linear+Switching Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 95 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980531-BD9596BMWV-E2
Contact Plating: Copper, Tin
Output Voltage: 500 mV
Categories: PMIC - Voltage Regulators - Linear+Switching
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 95 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Power Management IC - 761-BD9596BMWV-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Power Management IC
761-BD9596BMWV-E2
Power Management IC 761-BD9596BMWV-E2
PMIC, INTEL CHIP Product overview: BD9596BMWV-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-BD9596BMWV-E2 can be used for catalog matching and distributor lookup.

PMIC, INTEL CHIP Product overview: BD9596BMWV-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-BD9596BMWV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - BD9596BMWV-E2 - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
BD9596BMWV-E2
Power Management - Specialized BD9596BMWV-E2
PMIC, INTEL CHIP

PMIC, INTEL CHIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 980531-BD9596BMWV-E2 761-BD9596BMWV-E2 BD9596BMWV-E2
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - BD9596BMWV-E2 Power Management IC Power Management - Specialized
Output Voltage 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444525 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ25618YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Motor Drivers, Controllers - A5979GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 3 to 5.5 volts
View Details