BD95831MUV is a synchronous buck converter designed to operate within an input voltage range of 7.5V to 15V and can deliver an output current of up to 3A. The output voltage can be adjusted between 0.8V and 5.5V, making it suitable for various applications. This device features built-in N-MOSFET power transistors, which contribute to its compact design and high efficiency. The converter utilizes ROHM's H¬=Reg,Ñ¢ technology, enabling rapid transient response to load changes without the need for external compensation components. Additional features include over current protection, thermal shutdown, under-voltage lockout, short circuit protection, and a fixed soft start function. The BD95831MUV is particularly well-suited for powering digital AV equipment, such as LCD TVs and set-top boxes.
BD95831MUV is a 1ch synchronous buck converter that can generate output voltage (0.8V to 5.5V) at the input voltage range (7.5V to 15V). Space-saving and high efficient switching regulator can be achieved due to built-in N-MOSFET power transistors. The IC also incorporates H3Reg™ technology, a Rohm proprietary constant ONTIME control mode which facilitates ultra-high transient response against changes in load without external compensation components. Fixed soft start function, power good function, and short circuit / over voltage protection with timer latch functions are incorporated. The BD95831MUV is designed for power supplies for Digital AV Equipment.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD95831MUV |
| Product Name | 7.5V to 15V, 3A 1ch Synchronous Buck Converter |
| Package Type | Other; VQFN016V3030 |
| Output Voltage | 0.8000 to 5.5 volts |
| IOUT | 3 amps |