Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 3A 8HTSOP-J
Switching Voltage Regulators Buck Conv Intgtd FET 3A 1ch; 4.2V-18V
IC REG BUCK ADJ 3A 8HTSOP-J
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9329AEFJ-LBE2 | BD9329AEFJ-LBE2 | BD9329AEFJ-LBE2 | BD9329AEFJ-LBE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | ||
| Life Cycle Stage | Declining; Not For New Designs | |||
| Output Voltage | 0.9000 to 12.6 volts | 0.9000 volts |