Manufacturer: Rohm Semiconductor
Win Source Part Number: 752340-BD9846FV-E2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 20-LSSOP (0.173", 4.40mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 1.5MHz
Control Features: Dead Time Control, Enable, Frequency Control, Soft Start
Supply Voltage: 3.6 V ~ 35 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: BD9846FV
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 20-SSOP-B
Alternative Parts (Cross-Reference): LTC1702CGN#TR; LTC1702IGN#TR; LT3804EFE;
Introduction Date: July 22, 2009
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SSOP-B
Switching Voltage Regulators CONV DCDC DUAL STPDN 3.6V-35V 20PIN
IC REG CTRLR BUCK 20SSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SSOP-B
IC REG CTRLR BUCK 20SSOP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 752340-BD9846FV-E2 | BD9846FV-E2TR-ND | BD9846FV-E2 | BD9846FV-E2 | BD9846FV-E2 | BD9846FV-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9846FV-E2 | DC DC Switching Controllers | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SSOP; Other; 20-LSSOP (0.173", 4.40mm Width) | Other; "20-LSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Dead Time Control, Enable, Frequency Control, Soft Start | Dead Time Control, Enable, Frequency Control, Soft Start |