ROHM Semiconductor USA, LLC 4.5-5.5V 0.8A 1ch Buck Converter BD9109FVM-LB

Description
This is the product guarantees long life cycle in Industrial market. ROHM’s high efficiency step-down switching regulator BD9109FVM-LB is a power supply designed to produce a low voltage including 3.3 volts from 5 volts power supply line. Offers high efficiency with our original pulse skip control technology and synchronous rectifier. Employs a current mode control system to provide faster transient response to sudden change in load.
Datasheet
Description
This is the product guarantees long life cycle in Industrial market. ROHM’s high efficiency step-down switching regulator BD9109FVM-LB is a power supply designed to produce a low voltage including 3.3 volts from 5 volts power supply line. Offers high efficiency with our original pulse skip control technology and synchronous rectifier. Employs a current mode control system to provide faster transient response to sudden change in load.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5-5.5V 0.8A 1ch Buck Converter - BD9109FVM-LB - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4.5-5.5V 0.8A 1ch Buck Converter
BD9109FVM-LB
4.5-5.5V 0.8A 1ch Buck Converter BD9109FVM-LB
This is the product guarantees long life cycle in Industrial market. ROHM’s high efficiency step-down switching regulator BD9109FVM-LB is a power supply designed to produce a low voltage including 3.3 volts from 5 volts power supply line. Offers high efficiency with our original pulse skip control technology and synchronous rectifier. Employs a current mode control system to provide faster transient response to sudden change in load.

This is the product guarantees long life cycle in Industrial market.
ROHM’s high efficiency step-down switching regulator BD9109FVM-LB is a power supply designed to produce a low voltage including 3.3 volts from 5 volts power supply line. Offers high efficiency with our original pulse skip control technology and synchronous rectifier. Employs a current mode control system to provide faster transient response to sudden change in load.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Switching Voltage Regulators
Product Number BD9109FVM-LB
Product Name 4.5-5.5V 0.8A 1ch Buck Converter
Package Type Other; MSOP8
Output Voltage 3.3 volts
IOUT 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4A 384kHz QFN Power Management IC - 750-A8292SETTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN EP
Output Voltage 20.4 volts
IOUT 0.6000 amps
View Details
3 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAN-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details
LM20123 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade - LM20123MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Switching Regulators - 1907989 - RS Components, Ltd.
Specs
Efficiency 87 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details