The BD90521MUV-CE2 is a synchronous step-down DC-DC converter designed for automotive applications, capable of delivering a maximum output current of 2A. It operates within an input voltage range of 2.6V to 5.5V and provides adjustable output voltage from 0.6V to 5.0V. The device features a maximum switching frequency of 2.4MHz, which allows for the use of smaller external components such as inductors. Key features include built-in P-channel and N-channel MOSFETs, frequency synchronization with an external clock, and various protection mechanisms including overcurrent, overvoltage, and thermal shutdown. The operating temperature range is specified from -40°C to +125°C, making it suitable for harsh automotive environments. The BD90521MUV-CE2 is AEC-Q100 qualified, ensuring reliability for automotive applications. This product is available in a compact VQFN20SV4040 package, facilitating integration into space-constrained designs.
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 20-VFQFN Exposed Pad
IC REG BUCK ADJ 2A VQFN20SV4040
IC REG BUCK ADJ 2A VQFN20SV4040
Switching Voltage Regulators Sync Step-Dwn Cnvrtr 2.6-5.5V; 0.3-2.4MHz
IC REG BUCK ADJ 2A VQFN20SV4040
| Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD90521MUV-CE2 | 687-BD90521MUV-CE2 | BD90521MUV-CE2 | BD90521MUV-CE2 | BD90521MUV-CE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 2A VQFN20SV4040 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | |||
| Life Cycle Stage | Active | Active | |||
| Output Voltage | 0.6000 to 5 volts | 5 volts | 0.6000 volts |