Nano Cap™ 500mA 5.0V Regulator
IC REG LINEAR 5V 500MA TO252-3
IC REG LINEAR 5V 500MA TO252-3
IC REG LINEAR 5V 500MA TO252-3
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 331707 | 846-BD950N5FP-CE2CT-ND |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | |
| Special Features | Input Overcurrent Protection |