QuiCur™,500mA, LDO Regulators
IC REG LINEAR 1V 500MA HRP-5
IC REG LINEAR 1V 500MA HRP-5
IC REG LINEAR 1V 500MA HRP-5
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 331675 | 846-BD900M5HFP-CTRCT-ND |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Package Type | Other; HRP5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Special Features | Input Overcurrent Protection |