ROHM Semiconductor GmbH 1A 9V, Fixed Output, High-Accuracy LDO Regulator BD90FC0WEFJ

Description
BD90FC0WEFJis low-saturation regulators. The BDxxFC0WEFJ series output voltages are Variable, 3.0V, 3.3V, 5.0V, 6.0V, 7.0V, 8.0V, 9.0V, 10.0V, 12.0V, and 15.0V and package is HTSOP-J8. This series has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal shutdown circuit that protects the IC from thermal damage due to overloading.
Description
BD90FC0WEFJis low-saturation regulators. The BDxxFC0WEFJ series output voltages are Variable, 3.0V, 3.3V, 5.0V, 6.0V, 7.0V, 8.0V, 9.0V, 10.0V, 12.0V, and 15.0V and package is HTSOP-J8. This series has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal shutdown circuit that protects the IC from thermal damage due to overloading.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD90FC0WEFJ is a low-dropout (LDO) regulator from ROHM Semiconductor, designed to operate with a maximum input voltage of 35V and deliver an output current of up to 1A. It offers a range of output voltage options including variable settings as well as fixed voltages of 3.0V, 3.3V, 5.0V, 6.0V, 7.0V, 8.0V, 9.0V, 10.0V, 12.0V, and 15.0V. The device features high output voltage accuracy of ±1% at 25°C and utilizes a PDMOS output for low saturation. Built-in protection mechanisms include over-current protection to prevent damage from output short circuits and thermal shutdown to safeguard against overheating. The regulator is available in multiple package options, including HTSOP-J8, TO252-3, and TO252-5, making it suitable for various applications. The operating temperature range is specified from -25°C to +85°C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The BD90FC0WEFJ is a low-dropout (LDO) regulator from ROHM Semiconductor, designed to operate with a maximum input voltage of 35V and deliver an output current of up to 1A. It offers a range of output voltage options including variable settings as well as fixed voltages of 3.0V, 3.3V, 5.0V, 6.0V, 7.0V, 8.0V, 9.0V, 10.0V, 12.0V, and 15.0V. The device features high output voltage accuracy of ±1% at 25°C and utilizes a PDMOS output for low saturation. Built-in protection mechanisms include over-current protection to prevent damage from output short circuits and thermal shutdown to safeguard against overheating. The regulator is available in multiple package options, including HTSOP-J8, TO252-3, and TO252-5, making it suitable for various applications. The operating temperature range is specified from -25°C to +85°C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
1A 9V, Fixed Output, High-Accuracy LDO Regulator - BD90FC0WEFJ - ROHM Semiconductor GmbH
Willich, Germany
1A 9V, Fixed Output, High-Accuracy LDO Regulator
BD90FC0WEFJ
1A 9V, Fixed Output, High-Accuracy LDO Regulator BD90FC0WEFJ
BD90FC0WEFJis low-saturation regulators. The BDxxFC0WEFJ series output voltages are Variable, 3.0V, 3.3V, 5.0V, 6.0V, 7.0V, 8.0V, 9.0V, 10.0V, 12.0V, and 15.0V and package is HTSOP-J8. This series has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal shutdown circuit that protects the IC from thermal damage due to overloading.

BD90FC0WEFJis low-saturation regulators. The BDxxFC0WEFJ series output voltages are Variable, 3.0V, 3.3V, 5.0V, 6.0V, 7.0V, 8.0V, 9.0V, 10.0V, 12.0V, and 15.0V and package is HTSOP-J8. This series has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal shutdown circuit that protects the IC from thermal damage due to overloading.

Supplier's Site Datasheet
35V Voltage Resistance 1A LDO Regulator - BD90FC0WEFJ - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
35V Voltage Resistance 1A LDO Regulator
BD90FC0WEFJ
35V Voltage Resistance 1A LDO Regulator BD90FC0WEFJ
BD90FC0WEFJis low-saturation regulators. The BDxxFC0WEFJ series output voltages are Variable, 3.0V, 3.3V, 5.0V, 6.0V, 7.0V, 8.0V, 9.0V, 10.0V, 12.0V, and 15.0V and package is HTSOP-J8. This series has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal shutdown circuit that protects the IC from thermal damage due to overloading.

BD90FC0WEFJis low-saturation regulators. The BDxxFC0WEFJ series output voltages are Variable, 3.0V, 3.3V, 5.0V, 6.0V, 7.0V, 8.0V, 9.0V, 10.0V, 12.0V, and 15.0V and package is HTSOP-J8. This series has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal shutdown circuit that protects the IC from thermal damage due to overloading.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BD90FC0WEFJ BD90FC0WEFJ
Product Name 1A 9V, Fixed Output, High-Accuracy LDO Regulator 35V Voltage Resistance 1A LDO Regulator
Package Type Other; HTSOP-J8 Other; HTSOP-J8
Output Voltage 9 volts 9 volts
IOUT 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6263KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Voltage Regulators - 2444522 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details