QuiCur 150mA Output LDO Regulator
IC REG LIN POS ADJ 150MA 5-SSOP
IC REG LIN POS ADJ 150MA 5-SSOP
IC REG LIN POS ADJ 150MA 5-SSOP
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 264766 | 846-BD900N1WG-CTRDKR-ND |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Category | Low Dropout Voltage | |
| Package Type | SSOP; Other; SSOP-5 | Other; SC-74A, SOT-753 |
| IOUT | 0.1500 amps | 0.1500 amps |
| Regulator Type | Standard | |
| Output Polarity | Positive |