Buck Switching Regulator IC Positive Adjustable 1V 1 Output 300mA 8-UFBGA, CSPBGA
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049483-BD9122GUL-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-VCSP50L2 (2.09x1.85)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 2V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 300MA 8WLCSP
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 300mA 8-UFBGA, CSPBGA
IC REG BUCK ADJ 300MA 8WLCSP
IC REG BUCK ADJ 300MA 8WLCSP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9122GUL-E2TR-ND | 049483-BD9122GUL-E2 | BD9122GUL-E2 | BD9122GUL-E2 | BD9122GUL-E2 | BD9122GUL-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9122GUL-E2 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 8-UFBGA, CSPBGA | Other; 8-VCSP50L2 (2.09x1.85) | Other; 8-UFBGA, CSPBGA | Other; 8-UFBGA, CSPBGA | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1 to 2 volts | 1 volts | 1 to 2 volts | 1 volts | 1 volts |