The BD9302FP is a 2channel step-down switching regulator controller with a 2.5MHz, 2A power switch and available 2.5MHz high speed switching frequency with external resistance, supporting for a wide input voltage range of 6 to 18V.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD9302FP |
| Product Name | 6.0-18V 2A 2ch Buck converter |
| Configuration / Function | Buck |
| Package Type | Other; HSOP25 |
| Output Voltage | 0.8000 to 14.4 volts |
| IOUT | 2 amps |