BD9845FV is a DC-DC buck controller designed for step-down voltage regulation applications. It operates with an input voltage range of 3.6V to 35V and features a built-in FET driver circuit for efficient power management. The device includes an adjustable soft start function, over-current protection, and supports three operational modes: standby, master, and slave, with a typical standby current of 0 µA. The oscillation frequency can be set between 100 kHz and 1.5 MHz, making it suitable for various applications including LCDs, printers, and projectors. The product is housed in a compact 14-pin SSOP package, measuring 5.00 mm x 6.40 mm x 1.35 mm, and operates within a temperature range of -40°C to +85°C.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011529-BD9845FV-E2
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1.5MHz
Control Features: Dead Time Control, Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 3.6 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SSOP-B
IC REG CTRLR BUCK 14-SSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SSOP-B
Switching Voltage Regulators 3.6-35V 100-1500kHz 1 Chan Step-Down
IC REG CTRLR BUCK 14-SSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 011529-BD9845FV-E2 | BD9845FV-E2TR-ND | BD9845FV-E2 | BD9845FV-E2 | BD9845FV-E2 | BD9845FV-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9845FV-E2 | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SSOP; Other; 14-SSOP | Other; "14-LSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-LSSOP (0.173", 4.40mm Width) | SSOP; Other; 14-LSSOP (0.173\", 4.40mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active |