Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 007651-BD9853AFV-E2
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 2MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOPB
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
IC REG CTRLR BUCK 16SSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP-B
IC REG CTRLR BUCK 16SSOP
Switching Voltage Regulators 4.5-16V 100-2000kHz 2 Chan Step-Down
IC REG CTRLR BUCK 16SSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9853AFV-E2TR-ND | 007651-BD9853AFV-E2 | BD9853AFV-E2 | BD9853AFV-E2 | 687-BD9853AFV-E2 | BD9853AFV-E2 | BD9853AFV-E2 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9853AFV-E2 | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR BUCK 16SSOP | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; "16-LSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-SSOPB | SSOP; Other; 16-LSSOP (0.173\", 4.40mm Width) | SSOP; Other; 16-LSSOP (0.173, 4.40mm Width) | SSOP | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Enable, Frequency Control, Soft Start | ||||
| fsw | 100 to 2000 kHz | 100 to 2000 kHz | 100 to 2000 kHz | 100 to 2000 kHz | 100 to 2000 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |