Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011525-BD9775FV-E2
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 30kHz to 300kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 45%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOPB
Purpose: Step-Down
Supply Voltage - Operating: 6 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 28SSOP
IC REG CTRLR BUCK 28SSOP
Switching Controllers SWITCHING REGULATOR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SSOP-B
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9775FV-E2TR-ND | 011525-BD9775FV-E2 | BD9775FV-E2 | BD9775FV-E2 | BD9775FV-E2 | BD9775FV-E2 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9775FV-E2 | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; "28-LSSOP (0.220"", 5.60mm Width)" | SSOP; Other; 28-SSOPB | SSOP | SSOP; Other; 28-LSSOP (0.220\", 5.60mm Width) | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Enable, Frequency Control, Soft Start | |||
| fsw | 30 to 300 kHz | 30 to 300 kHz | 30 to 300 kHz | 30 to 300 kHz | 30 to 300 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |