Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A HRP-7 (7 Leads + Tab)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913265-BD90620HFP-CT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD90620
Categories: Integrated Circuits (ICs)
Case / Package: HRP7
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD90620HFP-CCT, BD90620HFP-CDKR
IC REG BUCK ADJUSTABLE 2.5A HRP7
Switching Voltage Regulators Stp-Dwn Swtch Regltr 3.5-36V; HRP7
IC REG BUCK ADJUSTABLE 2.5A HRP7
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A HRP-7 (7 Leads + Tab)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD90620HFP-CDKR-ND | 913265-BD90620HFP-CTR | BD90620HFP-CTR | BD90620HFP-CTR | BD90620HFP-CTR | BD90620HFP-CTR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD90620HFP-CTR | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; HRP-7 (7 Leads + Tab) | Other; HRP7 | Other; HRP-7 (7 Leads + Tab) | |||
| Output Voltage | 0.8000 to 36 volts | 0.8000 volts | 0.8000 to 36 volts | |||
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |