Buck Regulator Positive Output Step-Down DC-DC Controller IC VQFN020V4040
Buck Regulator Positive Output Step-Down DC-DC Controller IC VQFN020V4040
Buck Regulator Positive Output Step-Down DC-DC Controller IC VQFN020V4040
Buck Regulator Positive Output Step-Down DC-DC Controller IC VQFN020V4040
IC REG CTRLR BUCK 20VQFN
Switching Controllers 60V Synchronous Step-down Regulator
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9611MUV-E2TR-ND | BD9611MUV-E2 | BD9611MUV-E2 | BD9611MUV-E2 |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start | ||
| fsw | 50 to 500 kHz | 50 to 500 kHz | 50 to 500 kHz |