ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9536FV-E2 BD9536FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023112-BD9536FV-E2 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 600kHz Control Features: Current Limit, Enable, Frequency Control Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 100°C (TA) Case / Package: 28-SSOPB Purpose: Step-Down Supply Voltage - Operating: 7.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023112-BD9536FV-E2 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 600kHz Control Features: Current Limit, Enable, Frequency Control Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 100°C (TA) Case / Package: 28-SSOPB Purpose: Step-Down Supply Voltage - Operating: 7.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9536FV-E2 - 1023112-BD9536FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9536FV-E2
1023112-BD9536FV-E2
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9536FV-E2 1023112-BD9536FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023112-BD9536FV-E2 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 600kHz Control Features: Current Limit, Enable, Frequency Control Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 100°C (TA) Case / Package: 28-SSOPB Purpose: Step-Down Supply Voltage - Operating: 7.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023112-BD9536FV-E2
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 600kHz
Control Features: Current Limit, Enable, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 100°C (TA)
Case / Package: 28-SSOPB
Purpose: Step-Down
Supply Voltage - Operating: 7.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - BD9536FV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
BD9536FV-E2
DC DC Switching Controllers BD9536FV-E2
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SSOP-B

Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SSOP-B

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
BD9536FV-E2
Switching Voltage Regulators BD9536FV-E2
Switching Voltage Regulators 7.5-15V 2ch Buck Conv Contrl

Switching Voltage Regulators 7.5-15V 2ch Buck Conv Contrl

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1023112-BD9536FV-E2 BD9536FV-E2 BD9536FV-E2
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9536FV-E2 DC DC Switching Controllers Switching Voltage Regulators
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 28-SSOPB SSOP; Other; 28-LSSOP (0.220\", 5.60mm Width)
Life Cycle Stage Maturity; Active Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - ARG81880KEJJTR - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Fixed
Package Type Other; 10-WFDFN Exposed Pad
Life Cycle Stage Active
View Details
3 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CS51221EDTB16G - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Frequency Control, Ramp, Soft Start
fsw 1000 kHz
Duty Cycle 85
View Details
Power Management IC - 748-ICE3AR2280CJZXKLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 75
View Details
2 suppliers
Switching Regulators - 1227222 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 92 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details