Boost Regulator Positive Output Step-Up DC-DC Controller IC VQFN16KV3030
Boost Regulator Positive Output Step-Up DC-DC Controller IC VQFN16KV3030
Boost Regulator Positive Output Step-Up DC-DC Controller IC VQFN16KV3030
IC REG 3.5V TO 60V INPUT 1CH
Boost Regulator Positive Output Step-Up DC-DC Controller IC VQFN16KV3030
IC REG 3.5V TO 60V INPUT 1CH
Switching Controllers 1ch Bst DC/DC Cntlr 3.5-60V; 100-2500kHz
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9615MUV-LBE2TR-ND | BD9615MUV-LBE2 | BD9615MUV-LBE2 | BD9615MUV-LBE2 | BD9615MUV-LBE2 |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | Boost | |||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| fsw | 100 to 2500 kHz | 100 kHz | 100 to 2500 kHz | 100 to 2500 kHz | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| VIN | 3.5 to 60 volts | 3.5 to 60 volts |