This is the product guarantees long life cycle in Industrial market. The BD9325FJ-LB, BD9326EFJ-LB and BD9329EFJ -LB are step-down regulators that integrate a low resistance high side N-channel MOSFET. It achieves 2A / 3A / 4A continuous output current over a wide input supply range. Current mode operation provides fast transient response and easy phase compensation.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD9325FJ-LB |
| Product Name | 4.75V to 18V, 2A 1ch Buck Converter Integrated FET |
| Package Type | Other; SOP-J8 |
| Output Voltage | 0.9000 to 14.4 volts |
| IOUT | 2 amps |