The BD9870FPS single-channel step-down switching regulator incorporates a Pch MOSFET capable of PWM operation at 900kHz, enabling use of a smaller coil, as well as circuitry that eliminates the need for external compensation - only a diode, coil, and ceramic capacitor are required - reducing board size significantly.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD9870FPS |
| Product Name | 8-35V 1.5A 1ch Buck converter |
| Configuration / Function | Buck |
| Package Type | Other; TO252S-5 |
| Output Voltage | 1 to 28 volts |
| IOUT | 1.5 amps |