"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011507-BD9161FVM-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Down
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
IC REG BUCK ADJ 600MA 8MSOP
IC REG BUCK ADJ 600MA 8MSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BD9161FVM-TR-ND | 011507-BD9161FVM-TR | BD9161FVM-TR | BD9161FVM-TR | BD9161FVM-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9161FVM-TR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | Other; 8-MSOP | SSOP; Other; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | SSOP | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1 to 3.3 volts | 1 volts | 1 to 3.3 volts | 1 volts |