The BD9327EFJ is step-down regulators that integrate a low resistance high side N-channel MOSFET.It achieves 4A continuous output current over a wide input supply range.Current mode operation provides fast transient response and easy phase compensation.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD9327EFJ |
| Product Name | 4.75-18V 4A 1ch Buck converter |
| Configuration / Function | Buck |
| Package Type | Other; HTSOP-J8 |
| Output Voltage | 0.9000 to 14.4 volts |
| IOUT | 4 amps |