"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Input Voltage Switching Regulator
Input Voltage Switching Regulator
Input Voltage Switching Regulator
IC REG BUCK ADJ 4A 8HTSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
INPUT VOLTAGE 3.5V TO 36V OUTPUT
INPUT VOLTAGE 3.5V TO 36V OUTPUT
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BD90640UEFJ-CE2CT-ND | 2440051P | BD90640UEFJ-CE2 | BD90640UEFJ-CE2 | BD90640UEFJ-CE2 | BD90640UEFJ-CE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Boost | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; HTSOP-J8 | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |
| Output Voltage | 0.8000 to 36 volts | 0.8000 volts | 0.8000 to 36 volts | 0.8000 volts | ||
| IOUT | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps |