ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9300FV-E2 BD9300FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011510-BD9300FV-E2 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 20kHz to 800kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SSOP Purpose: Step-Up, Step-Down Supply Voltage - Operating: 3.6 V to 35 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011510-BD9300FV-E2 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 20kHz to 800kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SSOP Purpose: Step-Up, Step-Down Supply Voltage - Operating: 3.6 V to 35 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9300FV-E2 - 011510-BD9300FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9300FV-E2
011510-BD9300FV-E2
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9300FV-E2 011510-BD9300FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011510-BD9300FV-E2 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 20kHz to 800kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SSOP Purpose: Step-Up, Step-Down Supply Voltage - Operating: 3.6 V to 35 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011510-BD9300FV-E2
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 20kHz to 800kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SSOP
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 3.6 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - BD9300FV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
BD9300FV-E2
PMIC - Voltage Regulators - DC DC Switching Controllers BD9300FV-E2
IC REG CTRLR BUCK/BOOST 14-SSOP

IC REG CTRLR BUCK/BOOST 14-SSOP

Supplier's Site Datasheet
DC DC Switching Controllers - BD9300FV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
BD9300FV-E2
DC DC Switching Controllers BD9300FV-E2
Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 14-SSOP-B

Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 14-SSOP-B

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
BD9300FV-E2
Switching Controllers BD9300FV-E2
Switching Controllers 3.6-35V 20-800kHz 1 Chan Step-Up

Switching Controllers 3.6-35V 20-800kHz 1 Chan Step-Up

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 011510-BD9300FV-E2 BD9300FV-E2 BD9300FV-E2 BD9300FV-E2
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9300FV-E2 PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Switching Controllers
Configuration / Function Buck, Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 14-SSOP SSOP; Other; 14-LSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Maturity; Active Active
Special Features Multiple Outputs; Synchronous Rectification; Frequency Control Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227213 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM20134 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Input Sync and Optional Automotive Grade - LM20134MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
9 suppliers
Specs
Package Type Other; Tape & Reel (TR)
fsw 20 to 150 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details