"Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 24-VSSOP (0.220"", 5.60mm Width) Exposed Pad"
Manufacturer: Rohm Semiconductor
Win Source Part Number: 201009-BD8624EFV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -45°C to 85°C (TA)
Case / Package: 24-HTSSOP-B
Purpose: Step-Down
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC REG BUCK 5V 3A 24HTSSOP-B
Switching Voltage Regulators POWER SUPPLY IC
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 24-VSSOP (0.220", 5.60mm Width) Exposed Pad
IC REG BUCK 5V 3A 24HTSSOP-B
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD8624EFV-E2-ND | 201009-BD8624EFV-E2 | BD8624EFV-E2 | BD8624EFV-E2 | BD8624EFV-E2 | BD8624EFV-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD8624EFV-E2 | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; "24-VSSOP (0.220"", 5.60mm Width) Exposed Pad" | SSOP; Other; 24-HTSSOP-B | SSOP; Other; 24-VSSOP (0.220\", 5.60mm Width) Exposed Pad | SSOP | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | 5 volts |