This IC is a switching regulator controller with high output current which can achieve low output voltage (1.0V to 5.5V) from a wide input voltage range (5.5V to 28V). High efficiency for the switching regulator can be realized by utilizing an external N-MOSFET power transistor. A new technology called H3RegTM is a Rohm proprietary control method to realize ultra high transient response against load change. SLLMTM (Simple Light Load Mode) technology is also integrated to improve efficiency in light load mode, providing high efficiency over a wide load range. For protection and ease of use, the soft start function, variable frequency function, short circuit protection function with timer latch, and REF synchronous function are all built in. This switching regulator is specially designed for Note PC.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD9528AMUV |
| Product Name | 5.5-28V 2ch Synchronous Buck converter(controller) with Built-in Linear Regulator |
| Package Type | Other; VQFN032V5050 |