ROHM Semiconductor USA, LLC 5.5V to 28V Input, 2ch Synchronous Buck DC/DC Controller BD95602MUV

Description
BD95602MUV is a dual buck regulator controller with adjustable output voltage from1.0V to 5.5V and an input voltage range of 5.5 to 28V. High efficiency is achieved with an external synchronous Nch-MOSFET. H3Reg™, Rohm's advanced proprietary control method that uses constant on-time control to provide ultra high transient responses to load changes is used. SLLM(Simple Light Load Mode) technology is added to improve efficiency with light loads giving high efficiency over a wide load range. In addition to the dual buck regulator controllers, here are 2 LDO regulators included that are fixed output voltage of 3.3V and 5.0V. Other functions included are soft start, variable frequency, short circuit protection with timer latch, over voltage, and power good outputs. This buck regulator is optimal for high-current applications.
Datasheet
Description
BD95602MUV is a dual buck regulator controller with adjustable output voltage from1.0V to 5.5V and an input voltage range of 5.5 to 28V. High efficiency is achieved with an external synchronous Nch-MOSFET. H3Reg™, Rohm's advanced proprietary control method that uses constant on-time control to provide ultra high transient responses to load changes is used. SLLM(Simple Light Load Mode) technology is added to improve efficiency with light loads giving high efficiency over a wide load range. In addition to the dual buck regulator controllers, here are 2 LDO regulators included that are fixed output voltage of 3.3V and 5.0V. Other functions included are soft start, variable frequency, short circuit protection with timer latch, over voltage, and power good outputs. This buck regulator is optimal for high-current applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V to 28V Input, 2ch Synchronous Buck DC/DC Controller - BD95602MUV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
5.5V to 28V Input, 2ch Synchronous Buck DC/DC Controller
BD95602MUV
5.5V to 28V Input, 2ch Synchronous Buck DC/DC Controller BD95602MUV
BD95602MUV is a dual buck regulator controller with adjustable output voltage from1.0V to 5.5V and an input voltage range of 5.5 to 28V. High efficiency is achieved with an external synchronous Nch-MOSFET. H3Reg™, Rohm's advanced proprietary control method that uses constant on-time control to provide ultra high transient responses to load changes is used. SLLM(Simple Light Load Mode) technology is added to improve efficiency with light loads giving high efficiency over a wide load range. In addition to the dual buck regulator controllers, here are 2 LDO regulators included that are fixed output voltage of 3.3V and 5.0V. Other functions included are soft start, variable frequency, short circuit protection with timer latch, over voltage, and power good outputs. This buck regulator is optimal for high-current applications.

BD95602MUV is a dual buck regulator controller with adjustable output voltage from1.0V to 5.5V and an input voltage range of 5.5 to 28V. High efficiency is achieved with an external synchronous Nch-MOSFET. H3Reg™, Rohm's advanced proprietary control method that uses constant on-time control to provide ultra high transient responses to load changes is used. SLLM(Simple Light Load Mode) technology is added to improve efficiency with light loads giving high efficiency over a wide load range. In addition to the dual buck regulator controllers, here are 2 LDO regulators included that are fixed output voltage of 3.3V and 5.0V. Other functions included are soft start, variable frequency, short circuit protection with timer latch, over voltage, and power good outputs. This buck regulator is optimal for high-current applications.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Switching Voltage Regulators
Product Number BD95602MUV
Product Name 5.5V to 28V Input, 2ch Synchronous Buck DC/DC Controller
Package Type Other; VQFN032V5050
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 448-CYPAS213A124SXQXLXA1-ND - DigiKey
Specs
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Special Features Synchronous Rectification
fsw 20 to 300 kHz
View Details
Voltage Regulators - 1900450 - RS Components, Ltd.
Specs
Package Type SOIC; Other; Soic
View Details