Switching Regulator IC Output
IC REG BUCK ADJ 3A 8HTSOP-J
IC REG BUCK ADJ 3A 8HTSOP
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Switching Voltage Regulators IC Pwr Swtch Reg Integrated FET
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BD9326EFJ-LBE2TR-ND | BD9326EFJ-LBE2 | BD9326EFJ-LBE2 | BD9326EFJ-LBE2 | BD9326EFJ-LBE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | ||
| Output Voltage | 0.9000 to 18 volts | 0.9000 volts | 0.9000 to 18 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps |