ROHM's high efficiency step-down switching regulator BD89630EFJ is a power supply designed to produce a low voltage including 1.0 volts from 5.5 / 3.3 volts power supply line. Offers high efficiency with synchronous rectifier. Employs a current mode control system to provide faster transient response to sudden change in load.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD89630EFJ |
| Product Name | 2.7-5.5V 2A 1ch Buck converter |
| Configuration / Function | Buck |
| Package Type | Other; HTSOP-J8 |
| Output Voltage | 1 to 2.5 volts |
| IOUT | 2 amps |