ROHM Semiconductor USA, LLC 5-14V 3A 1ch Buck converter BD9859EFJ

Description
BD9859EFJ mainly used as secondary side Power supply, for example from fixed Power supply of 9V, 12V etc, Step-down Output of 1.2V/1.8V/3.3V/5V, etc, can be produced. This IC has external Coil/Capacitor down-sizing through 750kHz High Frequency operation, inside Nch-FET SW for 15V “withstand-pressure” commutation and also, High Speed Load Response through Current Mode Control is a simple external setting Phase compensation System, through a wide range external constant, a compact Power supply can be produced easily.
Datasheet
Description
BD9859EFJ mainly used as secondary side Power supply, for example from fixed Power supply of 9V, 12V etc, Step-down Output of 1.2V/1.8V/3.3V/5V, etc, can be produced. This IC has external Coil/Capacitor down-sizing through 750kHz High Frequency operation, inside Nch-FET SW for 15V “withstand-pressure” commutation and also, High Speed Load Response through Current Mode Control is a simple external setting Phase compensation System, through a wide range external constant, a compact Power supply can be produced easily.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-14V 3A 1ch Buck converter - BD9859EFJ - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
5-14V 3A 1ch Buck converter
BD9859EFJ
5-14V 3A 1ch Buck converter BD9859EFJ
BD9859EFJ mainly used as secondary side Power supply, for example from fixed Power supply of 9V, 12V etc, Step-down Output of 1.2V/1.8V/3.3V/5V, etc, can be produced. This IC has external Coil/Capacitor down-sizing through 750kHz High Frequency operation, inside Nch-FET SW for 15V “withstand-pressure” commutation and also, High Speed Load Response through Current Mode Control is a simple external setting Phase compensation System, through a wide range external constant, a compact Power supply can be produced easily.

BD9859EFJ mainly used as secondary side Power supply, for example from fixed Power supply of 9V, 12V etc, Step-down Output of 1.2V/1.8V/3.3V/5V, etc, can be produced. This IC has external Coil/Capacitor down-sizing through 750kHz High Frequency operation, inside Nch-FET SW for 15V “withstand-pressure” commutation and also, High Speed Load Response through Current Mode Control is a simple external setting Phase compensation System, through a wide range external constant, a compact Power supply can be produced easily.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Switching Voltage Regulators
Product Number BD9859EFJ
Product Name 5-14V 3A 1ch Buck converter
Configuration / Function Buck
Package Type Other; HTSOP-J8
Output Voltage 1 to 10.5 volts
IOUT 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-1178-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
LM22675-Q1 1A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22675QMRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
PMIC - Voltage Regulators - Linear + Switching - CY39C031WQN-G-222-JNEFE1 - Lingto Electronic Limited
Specs
Package Type Other; 28-WFQFN Exposed Pad
fsw 3000 kHz
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers