ROHM Semiconductor USA, LLC 4.2-18V 2A 1ch Synchronous Buck converter BD9328EFJ

Description
The BD9328EFJ is a synchronous step-down switching regulator that integrates 2 low resistance N-channel MOSFETs. It achieves 2A continuous output current over a wide input supply range. Current mode operation provides fast transient response and easy phase compensation. ROHM recommends BD9C301FJ for new design. Please refer to Buck DC/DC Converter IC Replacement Guide for more information.
Datasheet
Description
The BD9328EFJ is a synchronous step-down switching regulator that integrates 2 low resistance N-channel MOSFETs. It achieves 2A continuous output current over a wide input supply range. Current mode operation provides fast transient response and easy phase compensation. ROHM recommends BD9C301FJ for new design. Please refer to Buck DC/DC Converter IC Replacement Guide for more information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.2-18V 2A 1ch Synchronous Buck converter - BD9328EFJ - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4.2-18V 2A 1ch Synchronous Buck converter
BD9328EFJ
4.2-18V 2A 1ch Synchronous Buck converter BD9328EFJ
The BD9328EFJ is a synchronous step-down switching regulator that integrates 2 low resistance N-channel MOSFETs. It achieves 2A continuous output current over a wide input supply range. Current mode operation provides fast transient response and easy phase compensation. ROHM recommends BD9C301FJ for new design. Please refer to Buck DC/DC Converter IC Replacement Guide for more information.

The BD9328EFJ is a synchronous step-down switching regulator that integrates 2 low resistance N-channel MOSFETs. It achieves 2A continuous output current over a wide input supply range. Current mode operation provides fast transient response and easy phase compensation.
ROHM recommends BD9C301FJ for new design.
Please refer to Buck DC/DC Converter IC Replacement Guide for more information.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Switching Voltage Regulators
Product Number BD9328EFJ
Product Name 4.2-18V 2A 1ch Synchronous Buck converter
Configuration / Function Buck
Package Type Other; HTSOP-J8
Output Voltage 0.9000 to 12.6 volts
IOUT 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM22670 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670MRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8112A-12CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers
Switching Regulators - 2124657 - RS Components, Ltd.
Specs
Efficiency 96 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details