The BD9106FVM-LB is a synchronous buck converter designed for high efficiency in step-down voltage regulation applications. It operates within an input voltage range of 4.0V to 5.5V and can provide adjustable output voltages from 1.0V to 2.5V, with a maximum output current of 0.8A. The device features a typical switching frequency of 1MHz and employs a current mode PWM control system, which enhances transient response to load changes. This regulator incorporates synchronous rectification, reducing power dissipation compared to traditional designs. It also includes features such as a soft-start function, thermal protection, and short-circuit protection with a time delay. The operating temperature range is specified from -25°C to +85°C, making it suitable for industrial applications. The package dimensions are 2.90mm x 4.00mm x 0.90mm in an MSOP8 format. This product is particularly well-suited for powering LSI devices, including DSPs, microcontrollers, and ASICs in secondary power supply applications.
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)"
IC REG BUCK ADJ 800MA 8MSOP
IC REG BUCK ADJ 800MA 8MSOP
IC REG BUCK ADJ 800MA 8MSOP
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
IC REG BUCK ADJ 800MA 8MSOP
IC REG BUCK ADJ 800MA 8MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BD9106FVM-LBTR-ND | BD9106FVM-LBTR | BD9106FVM-LBTR | BD9106FVM-LBTR | BD9106FVM-LBTR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SSOP | SSOP; Other; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | Other; 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) | |
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1 to 2.5 volts | 1 volts | 1 to 2.5 volts | 1 volts |