BD83850GWL is a boost switching regulator and charge pump inverter for small TFT-LCD Displays. It has a wide input voltage range of 2.5V to 4.5V that is suitable for portable applications. In addition, its small package design is ideal for miniaturizing the power supply.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD83850GWL |
| Product Name | Boost and Inverted Output Power Supply for TFT-LCD Displays |
| Package Type | Other; UCSP50L1C |
| Output Voltage | 4.9 to 5.1 volts |
| IOUT | 0.0500 amps |